TransPak 2" x 2" x 40" .225 - Edge Protectors - Cased EP2240225BX

Description
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.
Description
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 2" x 40" .225 - Edge Protectors - Cased
EP2240225BX
2" x 2" x 40" .225 - Edge Protectors - Cased EP2240225BX
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.

Cased edge protectors are perfect for low volume users.

  • Convenient case packs save space.
  • Secure edge protector to load with stretch film, steel strapping or poly strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number EP2240225BX
Product Name 2" x 2" x 40" .225 - Edge Protectors - Cased
Protective Packaging / Dunnage Angle / Edge Board
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details