TransPak 15" x 15" - Freezer Paper Sheets FPS151540

Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.
Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 15" - Freezer Paper Sheets
FPS151540
15" x 15" - Freezer Paper Sheets FPS151540
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Provides protection for frozen products for up to one year.

  • Polyethylene coated on one side.
  • 40# virgin, bleached paper.
  • FDA approved.
  • Maintains strength and durability even when wet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number FPS151540
Product Name 15" x 15" - Freezer Paper Sheets
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

FLEXmark BILBRD BWV White Opaque Vinyl w/ Permanent Adhesive- 60in x 150ft - BILBRD60150 - LexJet Corporation
Specs
Thickness 3.5 mil (88.9 µm)
Width 60 inch (1524 mm)
Length 50 yd (45.72 m)
View Details
Unisource Worldwide, Inc.
View Details
72
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details