TransPak 10 lb. Gold Metallic - PreciousMetal™ Shreds CPPM10B

Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Gold Metallic. 10 lbs. per carton.
Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Gold Metallic. 10 lbs. per carton.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Gold Metallic - PreciousMetal™ Shreds - CPPM10B - TransPak
San Jose, CA, USA
10 lb. Gold Metallic - PreciousMetal™ Shreds
CPPM10B
10 lb. Gold Metallic - PreciousMetal™ Shreds CPPM10B
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Gold Metallic. 10 lbs. per carton.

Instantly add an attractive upscale appearance to any package!

  • Metallic PVC shreds cushion products while provding a unique sparkle.
  • Perfect for retail and gift packaging.
  • Gold Metallic.
  • 10 lbs. per carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPPM10B
Product Name 10 lb. Gold Metallic - PreciousMetal™ Shreds
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details