TransPak 48" x 40" x 5 7/10"- Rackable Plastic Pallet CPP736

Description
Heavy-duty pallet provides stable stacking support. 4-way access is suitable for forklifts. Clean, easy to handle and maintenance free. Locking rings on upper deck are good for stacking empty pallets. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastics and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600-4,400 pounds. Racking Capacity: 2,200 pounds.
Description
Heavy-duty pallet provides stable stacking support. 4-way access is suitable for forklifts. Clean, easy to handle and maintenance free. Locking rings on upper deck are good for stacking empty pallets. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastics and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600-4,400 pounds. Racking Capacity: 2,200 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 7/10"- Rackable Plastic Pallet
CPP736
48" x 40" x 5 7/10"- Rackable Plastic Pallet CPP736
Heavy-duty pallet provides stable stacking support. 4-way access is suitable for forklifts. Clean, easy to handle and maintenance free. Locking rings on upper deck are good for stacking empty pallets. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastics and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600-4,400 pounds. Racking Capacity: 2,200 pounds.

Heavy-duty pallet provides stable stacking support.

  • 4-way access is suitable for forklifts.
  • Clean, easy to handle and maintenance free.
  • Locking rings on upper deck are good for stacking empty pallets.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastics and is completely recyclable.
  • Static Capacity: 14,100 pounds.
  • Dynamic Capacity: 2,600-4,400 pounds.
  • Racking Capacity: 2,200 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP736
Product Name 48" x 40" x 5 7/10"- Rackable Plastic Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Specs
Size 36"x36"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details