TransPak 5/16" x 16" x 375' - (3) Air Bubble Rolls BW516S16

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
5/16
San Jose, CA, USA
5/16" x 16" x 375' - (3) Air Bubble Rolls
BW516S16
5/16" x 16" x 375' - (3) Air Bubble Rolls BW516S16
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BW516S16
Product Name 5/16" x 16" x 375' - (3) Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
8
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Self Seal Bubble Mailer - BM1219-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 19 inch (483 mm)
View Details