TransPak 15" x 17 1/2" - Self-Seal Bubble Pouches BOB1517

Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 17 1/2" - Self-Seal Bubble Pouches
BOB1517
15" x 17 1/2" - Self-Seal Bubble Pouches BOB1517
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

No more wrapping! Simply insert product, peel tape and seal!

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB1517
Product Name 15" x 17 1/2" - Self-Seal Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM1016 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details
5/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® FastWrap™ Bubbles and Tubes - FW102-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 14 inch (356 mm)
View Details