TrafficGuard Direct, Inc. Removable Locking Key Lock Series Bollards RP3504L

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This middle-weight removable bollard comes with a lidded ground sleeve for superior convenience. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD .237 wall thickness Post weight 40 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This middle-weight removable bollard comes with a lidded ground sleeve for superior convenience. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD .237 wall thickness Post weight 40 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Key Lock Series Bollards - RP3504L - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Key Lock Series Bollards
RP3504L
Removable Locking Key Lock Series Bollards RP3504L
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This middle-weight removable bollard comes with a lidded ground sleeve for superior convenience. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD .237 wall thickness Post weight 40 lbs. Patented internal dead bolt lock system Galvanized lidded ground sleeve instantly provides flush surface Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This middle-weight removable bollard comes with a lidded ground sleeve for superior convenience.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 4.5" OD
  • .237 wall thickness
  • Post weight 40 lbs.
  • Patented internal dead bolt lock system
  • Galvanized lidded ground sleeve instantly provides flush surface
  • Easily customized in color
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RP3504L
Product Name Removable Locking Key Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1756 - Curtron Products
Specs
Height 36 inch (914 mm)
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
Embedded Security Bollard - SSF04000 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 inch (102 mm)
Type Security; Traffic; Traffic, Parking, Security
View Details