TrafficGuard Direct, Inc. Removable Locking Helix Lock Series Bollards HL2006S

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard is created from stainless steel for durability and features an advanced locking system. 36" post height 6.625" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utlitizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 6.625" OD, 70 lb. post weight
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard is created from stainless steel for durability and features an advanced locking system. 36" post height 6.625" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utlitizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 6.625" OD, 70 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Helix Lock Series Bollards - HL2006S - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Helix Lock Series Bollards
HL2006S
Removable Locking Helix Lock Series Bollards HL2006S
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard is created from stainless steel for durability and features an advanced locking system. 36" post height 6.625" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Utlitizes patented helix system Storage racks available for each size in hot dipped galvanized finish 36" tall, 6.625" OD, 70 lb. post weight

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard is created from stainless steel for durability and features an advanced locking system.

36" post height

6.625" post diameter

  • Manufactured in the USA
  • 304 stainless steel, #4 brush finish
  • Architectural look
  • Completely concealed locking system
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Utlitizes patented helix system
  • Storage racks available for each size in hot dipped galvanized finish
  • 36" tall, 6.625" OD, 70 lb. post weight
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2006S
Product Name Removable Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Bollards - B6SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details