TrafficGuard Direct, Inc. Removable Locking Helix Lock Series Bollards HL2006

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This bollard post creates a flush surface for increased safety when not in use. 36" post height 6.625" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 6.625" OD, .280" wall thickness, 70 lb. post weight
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This bollard post creates a flush surface for increased safety when not in use. 36" post height 6.625" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 6.625" OD, .280" wall thickness, 70 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Helix Lock Series Bollards - HL2006 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Helix Lock Series Bollards
HL2006
Removable Locking Helix Lock Series Bollards HL2006
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This bollard post creates a flush surface for increased safety when not in use. 36" post height 6.625" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 6.625" OD, .280" wall thickness, 70 lb. post weight

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This bollard post creates a flush surface for increased safety when not in use.

36" post height
6.625" post diameter

• All TrafficGuard® products feature heavy duty USA steel construction
• Architectural look
• Completely concealed locking system
• Flush mount when post removed
• Hot dipped galvanized ground sleeve and filler piece included
• Utilizes patented helix
• Storage racks available for each size in hot dipped galvanized finish
• All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
• Standard finish, TGIC polyester outdoor finish RAL1028 yellow
• 36" tall, 6.625" OD, .280" wall thickness, 70 lb. post weight

Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2006
Product Name Removable Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details
Bollards - B4HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details