TrafficGuard Direct, Inc. Collapsible Single Post Bollards HDHB

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. The heaviest, most powerful collapsible bollard we offer. "The Original Multi-function Bollard" available sizes: HDHB: 30" post height, 5" clearance height, 59lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. The heaviest, most powerful collapsible bollard we offer. "The Original Multi-function Bollard" available sizes: HDHB: 30" post height, 5" clearance height, 59lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Collapsible Single Post Bollards - HDHB - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Single Post Bollards
HDHB
Collapsible Single Post Bollards HDHB
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. The heaviest, most powerful collapsible bollard we offer. "The Original Multi-function Bollard" available sizes: HDHB: 30" post height, 5" clearance height, 59lb. post weight All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered Ideal for emergency vehicle access High visibility safety yellow 3M® reflective labels for added safety Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Lifetime guarantee

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

The heaviest, most powerful collapsible bollard we offer.

"The Original Multi-function Bollard"

available sizes:
HDHB: 30" post height, 5" clearance height, 59lb. post weight

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Easy vehicle access when lowered
  • Ideal for emergency vehicle access
  • High visibility safety yellow
  • 3M® reflective labels for added safety
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • Lifetime guarantee
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HDHB
Product Name Collapsible Single Post Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Workspace Bollards -  - Cogan USA, Inc.
Cogan USA, Inc.
Specs
Height 24 to 42 inch (610 to 1067 mm)
Diameter / Width 4.5 to 6 inch (114 to 152 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details