TrafficGuard Direct, Inc. Embedded RFP Series Bollards

Description
These strong, permanently fixed bollards are designed to aesthetically match our removable bollards and parking bollards, and are available with flat or round tops. These work with virtually any heavy duty application for which you require solid security. They are designed to keep unwanted traffic out of restricted areas and provide durable protection from vehicle damage for buildings and equipment. Three sizes come with outside diameters of 3.5”, 4.5” or 6.625” allowing you to choose the bollards that are ideal for your security level. Sturdy and Long-Lasting Each bollard is 60” long, with 36” of that above grade and 24” firmly planted below it, giving it impressive stopping power and long-term durability. No matter the diameter, our fixed bollards are constructed to resist vehicle collisions, preserving your property and helping to protect any people nearby. If you want more protection for parking lots, these are considerably stronger than parking bollards for protecting the edges and individual spaces from drifting or out-of-control vehicles. All TrafficGuard® products feature heavy duty USA steel construction TrafficGuard® Fixed posts are designed to match their removable and collapsible counterparts 3M® reflective labels for added safety All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
These strong, permanently fixed bollards are designed to aesthetically match our removable bollards and parking bollards, and are available with flat or round tops. These work with virtually any heavy duty application for which you require solid security. They are designed to keep unwanted traffic out of restricted areas and provide durable protection from vehicle damage for buildings and equipment. Three sizes come with outside diameters of 3.5”, 4.5” or 6.625” allowing you to choose the bollards that are ideal for your security level. Sturdy and Long-Lasting Each bollard is 60” long, with 36” of that above grade and 24” firmly planted below it, giving it impressive stopping power and long-term durability. No matter the diameter, our fixed bollards are constructed to resist vehicle collisions, preserving your property and helping to protect any people nearby. If you want more protection for parking lots, these are considerably stronger than parking bollards for protecting the edges and individual spaces from drifting or out-of-control vehicles. All TrafficGuard® products feature heavy duty USA steel construction TrafficGuard® Fixed posts are designed to match their removable and collapsible counterparts 3M® reflective labels for added safety All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Embedded RFP Series Bollards -  - TrafficGuard Direct, Inc.
Geneva, IL, USA
Embedded RFP Series Bollards
Embedded RFP Series Bollards
These strong, permanently fixed bollards are designed to aesthetically match our removable bollards and parking bollards, and are available with flat or round tops. These work with virtually any heavy duty application for which you require solid security. They are designed to keep unwanted traffic out of restricted areas and provide durable protection from vehicle damage for buildings and equipment. Three sizes come with outside diameters of 3.5”, 4.5” or 6.625” allowing you to choose the bollards that are ideal for your security level. Sturdy and Long-Lasting Each bollard is 60” long, with 36” of that above grade and 24” firmly planted below it, giving it impressive stopping power and long-term durability. No matter the diameter, our fixed bollards are constructed to resist vehicle collisions, preserving your property and helping to protect any people nearby. If you want more protection for parking lots, these are considerably stronger than parking bollards for protecting the edges and individual spaces from drifting or out-of-control vehicles. All TrafficGuard® products feature heavy duty USA steel construction TrafficGuard® Fixed posts are designed to match their removable and collapsible counterparts 3M® reflective labels for added safety All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

These strong, permanently fixed bollards are designed to aesthetically match our removable bollards and parking bollards, and are available with flat or round tops. These work with virtually any heavy duty application for which you require solid security. They are designed to keep unwanted traffic out of restricted areas and provide durable protection from vehicle damage for buildings and equipment. Three sizes come with outside diameters of 3.5”, 4.5” or 6.625” allowing you to choose the bollards that are ideal for your security level.

Sturdy and Long-Lasting

Each bollard is 60” long, with 36” of that above grade and 24” firmly planted below it, giving it impressive stopping power and long-term durability. No matter the diameter, our fixed bollards are constructed to resist vehicle collisions, preserving your property and helping to protect any people nearby. If you want more protection for parking lots, these are considerably stronger than parking bollards for protecting the edges and individual spaces from drifting or out-of-control vehicles.

  • All TrafficGuard® products feature heavy duty USA steel construction
  • TrafficGuard® Fixed posts are designed to match their removable and collapsible counterparts
  • 3M® reflective labels for added safety
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Name Embedded RFP Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Base Plate Mounted Security Bollard - SSB03000 - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 3 inch (76.2 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details