TrafficGuard Direct, Inc. Removable Locking Key Lock Series Bollards RP3503

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard has a unique internal locking mechanism that makes it exceptionally secure. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD .216 wall thickness Post weight 30 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard has a unique internal locking mechanism that makes it exceptionally secure. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD .216 wall thickness Post weight 30 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Key Lock Series Bollards - RP3503 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Key Lock Series Bollards
RP3503
Removable Locking Key Lock Series Bollards RP3503
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This removable bollard has a unique internal locking mechanism that makes it exceptionally secure. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 3.5" OD .216 wall thickness Post weight 30 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This removable bollard has a unique internal locking mechanism that makes it exceptionally secure.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 3.5" OD
  • .216 wall thickness
  • Post weight 30 lbs.
  • Patented internal dead bolt lock system
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Easily customized in color
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RP3503
Product Name Removable Locking Key Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details
R-7535-B Bike Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 39 inch (991 mm)
Diameter / Width 14 inch (356 mm)
Type Landscape or Architectural
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details