P10DER -- DISC BRAKES P10 SERIES
Tolomatic
Disc Brakes P10 Series
P10DER
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P10DER |
|
Product Name
|
Disc Brakes P10 Series |
|
Torque
|
42.75 Ft-lbs (57.97 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Return / Disengage
View Details
Pneumatic Pressure
1500 psi (1056 m H2O)
Configuration
Disc
Engagement
Friction
View Details