Force Control Industries, Inc. Oil Shear Motor Brake Posistop X-Class

Description
X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake. This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake. Dust, dirt, or moisture is no problem. Smooth running, quiet engagement, and many options such as vertical, horizontal, foot mounting kit, extended input shaft, manifold mounted valve to name a few. The Posistop X Class Brake is a direct replacement for many Nexen, and Warner brakes used in packaging, food processing, and production machine applications. Oil Shear Technology No Maintenance* – No Adjustment – Ever! Clamped-Split-Quill reduces keyway problems Multiple friction discs - high thermal dissipation and low inertia Hard-coat epoxy finish highly resistant to rust and chipping. Clamped Split Quill - 360º shaft connection Wash down and marine duty available
Datasheet
Description
X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake. This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake. Dust, dirt, or moisture is no problem. Smooth running, quiet engagement, and many options such as vertical, horizontal, foot mounting kit, extended input shaft, manifold mounted valve to name a few. The Posistop X Class Brake is a direct replacement for many Nexen, and Warner brakes used in packaging, food processing, and production machine applications. Oil Shear Technology No Maintenance* – No Adjustment – Ever! Clamped-Split-Quill reduces keyway problems Multiple friction discs - high thermal dissipation and low inertia Hard-coat epoxy finish highly resistant to rust and chipping. Clamped Split Quill - 360º shaft connection Wash down and marine duty available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Fairfield, OH, United States
Oil Shear Motor Brake
Posistop X-Class
Oil Shear Motor Brake Posistop X-Class
X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake. This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake. Dust, dirt, or moisture is no problem. Smooth running, quiet engagement, and many options such as vertical, horizontal, foot mounting kit, extended input shaft, manifold mounted valve to name a few. The Posistop X Class Brake is a direct replacement for many Nexen, and Warner brakes used in packaging, food processing, and production machine applications. Oil Shear Technology No Maintenance* – No Adjustment – Ever! Clamped-Split-Quill reduces keyway problems Multiple friction discs - high thermal dissipation and low inertia Hard-coat epoxy finish highly resistant to rust and chipping. Clamped Split Quill - 360º shaft connection Wash down and marine duty available

X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives

The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake.

This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake. Dust, dirt, or moisture is no problem. Smooth running, quiet engagement, and many options such as vertical, horizontal, foot mounting kit, extended input shaft, manifold mounted valve to name a few.

The Posistop X Class Brake is a direct replacement for many Nexen, and Warner brakes used in packaging, food processing, and production machine applications.

  • Oil Shear Technology
  • No Maintenance* – No Adjustment – Ever!
  • Clamped-Split-Quill reduces keyway problems
  • Multiple friction discs - high thermal dissipation and low inertia
  • Hard-coat epoxy finish highly resistant to rust and chipping.
  • Clamped Split Quill - 360º shaft connection
  • Wash down and marine duty available
Supplier's Site Datasheet
Oil Shear Coupler Brake - Posistop X-Class - Force Control Industries, Inc.
Fairfield, OH, United States
Oil Shear Coupler Brake
Posistop X-Class
Oil Shear Coupler Brake Posistop X-Class
Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get motor with motor mounting flange and extended shaft. Use a commonly available C Face motor. The Posistop Coupler Brake works well in this arrangement because the brake is as reliable as the motor, and never needs adjustment. The Posistop X Class Coupler brakes are often used for hazardous duty applications coupled up with air motors. Applications include hazardous locations in grain, sugar, marine, and oil and gas wells. The Posistop® X Class Oil Shear Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake. This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake. Features: Spring set - Air/Hydraulic Release Torque 4 to 300 Lb. Ft. Up to 10 times longer service life Designed for dynamic stopping Packaged, fully assembled and tested Simplified double C-face motor mounting Horizontal or vertical mounting Totally enclosed, sealed housing Oil Shear Technology No Maintenance* – No Adjustment – Ever! Clamped-Split-Quill reduces keyway problems Multiple friction discs - high thermal dissipation and low inertia Hard-coat epoxy finish highly resistant to rust and chipping. Clamped Split Quill - 360º shaft connection Wash down and marine duty available

Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors

Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get motor with motor mounting flange and extended shaft. Use a commonly available C Face motor. The Posistop Coupler Brake works well in this arrangement because the brake is as reliable as the motor, and never needs adjustment.

The Posistop X Class Coupler brakes are often used for hazardous duty applications coupled up with air motors. Applications include hazardous locations in grain, sugar, marine, and oil and gas wells.

The Posistop® X Class Oil Shear Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever! This is a true dynamic stopping brake, not just a holding brake.

This unheard of life expectancy allows the Posistop® X Class Motor and Coupler Brakes to be used on applications previously thought impossible to do using a brake.

Features:

  • Spring set - Air/Hydraulic Release
  • Torque 4 to 300 Lb. Ft.
  • Up to 10 times longer service life
  • Designed for dynamic stopping
  • Packaged, fully assembled and tested
  • Simplified double C-face motor mounting
  • Horizontal or vertical mounting
  • Totally enclosed, sealed housing
  • Oil Shear Technology
  • No Maintenance* – No Adjustment – Ever!
  • Clamped-Split-Quill reduces keyway problems
  • Multiple friction discs - high thermal dissipation and low inertia
  • Hard-coat epoxy finish highly resistant to rust and chipping.
  • Clamped Split Quill - 360º shaft connection
  • Wash down and marine duty available
Supplier's Site Datasheet

Technical Specifications

  Force Control Industries, Inc. Force Control Industries, Inc.
Product Category Pneumatic Brakes Pneumatic Brakes
Product Number Posistop X-Class Posistop X-Class
Product Name Oil Shear Motor Brake Oil Shear Coupler Brake
Torque 25 Ft-lbs (33.9 N-m) 0.3333 to 25 Ft-lbs (0.4520 to 33.9 N-m)
Power 0.5000 to 25 HP 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O) 46 psi (32.37 m H2O)
Maximum Speed 1800 rpm 1800 rpm
Configuration Oil Shear Oil Shear
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Oil Shear Motor Brake - Posistop MB Series - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 3600 rpm
View Details
Water Cooled Brake - WCB 436 - WPT Power Corporation
WPT Power Corporation
Specs
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
View Details