FS20PB -- DISC BRAKES FS20 SERIES
Tolomatic
Disc Brakes FS20 Series
FS20PB
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Disc Brakes FS20 Series
FS20PB
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
FS20PB |
|
Product Name
|
Disc Brakes FS20 Series |
|
Pneumatic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Torque
0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
1940 to 4285 rpm
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details