H220SECG -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220SECG
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220SECG |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.00 inch (6.35 to 25.4 mm)
View Details
Torque
917 Ft-lbs (1243 N-m)
Configuration
Disc
Engagement
Friction
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Actuation / Engage
View Details