Tolomatic Fixed Hubs With Q.D. Bushings 0804-0128

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0128 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0128
Fixed Hubs With Q.D. Bushings 0804-0128
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0128
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
CD-Series - CD190 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 217 Ft-lbs (294 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 428 rpm
View Details
Fixed Hubs With Q.D. Bushings - 0803-0119 - Tolomatic
Specs
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
View Details