Tolomatic Double Purchase Cylinder DP52

Description
Double the velocity and stroke capacity of double-acting cylinders
Description
Double the velocity and stroke capacity of double-acting cylinders

Suppliers

Company
Product
Description
Supplier Links
Double Purchase Cylinder - DP52 - Tolomatic
Hamel, MN, USA
Double Purchase Cylinder
DP52
Double Purchase Cylinder DP52
Double the velocity and stroke capacity of double-acting cylinders

Double the velocity and stroke capacity of double-acting cylinders

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number DP52
Product Name Double Purchase Cylinder
Stroke 134 inch (3414 mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
L Series - Light Duty Pneumatics - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Stroke ? to 336 inch (? to 8534 mm)
Actuation Pneumatic
Mounting NFPA (optional feature)
View Details
OSP-P Passive Brake Series - MB-SL 50 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Stroke 0.0394 to 236 inch (1 to 6000 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 65.27 to 116 psi (45.93 to 81.66 m H2O)
View Details