Tolomatic BC2 Rodless Band Cylinders BC225

Description
Either short- or long-stroke applications, maximum load capacity of 400 lbs
Description
Either short- or long-stroke applications, maximum load capacity of 400 lbs

Suppliers

Company
Product
Description
Supplier Links
BC2 Rodless Band Cylinders - BC225 - Tolomatic
Hamel, MN, USA
BC2 Rodless Band Cylinders
BC225
BC2 Rodless Band Cylinders BC225
Either short- or long-stroke applications, maximum load capacity of 400 lbs

Either short- or long-stroke applications, maximum load capacity of 400 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC225
Product Name BC2 Rodless Band Cylinders
Stroke 145 inch (3688 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2.5 inch (63.5 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60466 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details
Single Acting Cable Cylinder - SA07 - Tolomatic
Specs
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.7500 inch (19.05 mm)
View Details