Tolomatic Double Purchase Cylinder DP30

Description
Double the velocity and stroke capacity of double-acting cylinders
Description
Double the velocity and stroke capacity of double-acting cylinders

Suppliers

Company
Product
Description
Supplier Links
Double Purchase Cylinder - DP30 - Tolomatic
Hamel, MN, USA
Double Purchase Cylinder
DP30
Double Purchase Cylinder DP30
Double the velocity and stroke capacity of double-acting cylinders

Double the velocity and stroke capacity of double-acting cylinders

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number DP30
Product Name Double Purchase Cylinder
Stroke 151 inch (3840 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 3 inch (76.2 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
L Series - Light Duty Pneumatics - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Stroke ? to 336 inch (? to 8534 mm)
Actuation Pneumatic
Mounting NFPA (optional feature)
View Details
BC4 Rodless Band Cylinders - BC415 - Tolomatic
Specs
Stroke 206 inch (5243 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
View Details