Tolomatic Single Acting Cable Cylinder SA15

Description
Ideal for vertical lifting applications
Description
Ideal for vertical lifting applications

Suppliers

Company
Product
Description
Supplier Links
Single Acting Cable Cylinder - SA15 - Tolomatic
Hamel, MN, USA
Single Acting Cable Cylinder
SA15
Single Acting Cable Cylinder SA15
Ideal for vertical lifting applications

Ideal for vertical lifting applications

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number SA15
Product Name Single Acting Cable Cylinder
Stroke 126 inch (3200 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60466 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details
LS Rodless Linear Slide - LS05 - Tolomatic
Specs
Stroke 72 inch (1829 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
View Details