Jergens, Inc. Threaded Heavy Duty Cylinders 60465

Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet
Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Heavy Duty Cylinders - 60465 - Jergens, Inc.
Cleveland, OH, United States
Threaded Heavy Duty Cylinders
60465
Threaded Heavy Duty Cylinders 60465
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.

Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life.
Features, Benefits, & Product Specifications:

  • Compact design
  • Easy installation
  • Side & rear ports
  • Tapped piston
  • For mounting, see Related Products below

Note(s):

  • Cylinders are not suitable for air operation.
  • Cylinders are supplied with a plug installed in the side port.
  • To use side port, remove plug and install Part No. 61060 to plug end port.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Rodless Cylinders
Product Number 60465
Product Name Threaded Heavy Duty Cylinders
Stroke 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61514 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60466 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details