Tolomatic Double Acting Cable Cylinder CC25

Description
Option of auto tensioner with one or two 1" or 2" stroke units
Description
Option of auto tensioner with one or two 1" or 2" stroke units

Suppliers

Company
Product
Description
Supplier Links
Double Acting Cable Cylinder - CC25 - Tolomatic
Hamel, MN, USA
Double Acting Cable Cylinder
CC25
Double Acting Cable Cylinder CC25
Option of auto tensioner with one or two 1" or 2" stroke units

Option of auto tensioner with one or two 1" or 2" stroke units

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number CC25
Product Name Double Acting Cable Cylinder
Stroke 101 inch (2560 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2.5 inch (63.5 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details
Single Acting Cable Cylinder - SA15 - Tolomatic
Specs
Stroke 126 inch (3200 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
View Details