Tolomatic BC4 Rodless Band Cylinders BC415

Description
Max thrust 176 lbs, excellent for applications of moderate to heavy loads
Description
Max thrust 176 lbs, excellent for applications of moderate to heavy loads

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC415 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC415
BC4 Rodless Band Cylinders BC415
Max thrust 176 lbs, excellent for applications of moderate to heavy loads

Max thrust 176 lbs, excellent for applications of moderate to heavy loads

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC415
Product Name BC4 Rodless Band Cylinders
Stroke 206 inch (5243 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC4 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
OSP-P ATEX Version Series - OSP-P50 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Stroke 0.0394 to 236 inch (1 to 6000 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 116 psi (81.66 m H2O)
View Details