Tolomatic BC3 Rodless Band Cylinders BC310

Description
4 porting options with cross over porting capabilities, max load of 591 lbs
Description
4 porting options with cross over porting capabilities, max load of 591 lbs

Suppliers

Company
Product
Description
Supplier Links
BC3 Rodless Band Cylinders - BC310 - Tolomatic
Hamel, MN, USA
BC3 Rodless Band Cylinders
BC310
BC3 Rodless Band Cylinders BC310
4 porting options with cross over porting capabilities, max load of 591 lbs

4 porting options with cross over porting capabilities, max load of 591 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC310
Product Name BC3 Rodless Band Cylinders
Stroke 205 inch (5206 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Body Pressure Point Cylinders - 61514 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC1 - ASCO
Specs
Stroke 0.0 to 100 inch (0.0 to 2540 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
MXE Solid Bearing Rodless Screw Drive - MXE32S - Tolomatic
Specs
Stroke 61 to 120 inch (1549 to 3048 mm)
Actuation Electrical
Cylinder Configuration Guided
View Details