Tolomatic BC3 Rodless Band Cylinders BC320

Description
Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi
Description
Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi

Suppliers

Company
Product
Description
Supplier Links
BC3 Rodless Band Cylinders - BC320 - Tolomatic
Hamel, MN, USA
BC3 Rodless Band Cylinders
BC320
BC3 Rodless Band Cylinders BC320
Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi

Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC320
Product Name BC3 Rodless Band Cylinders
Stroke 120 inch (3048 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details
Track Cable Cylinder - TC05 - Tolomatic
Specs
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
View Details