Tolomatic Magnetically Coupled Cylinder MG_025

Description
No mechanical piston connection, actuator block can be easily rotated
Description
No mechanical piston connection, actuator block can be easily rotated

Suppliers

Company
Product
Description
Supplier Links
Magnetically Coupled Cylinder - MG_025 - Tolomatic
Hamel, MN, USA
Magnetically Coupled Cylinder
MG_025
Magnetically Coupled Cylinder MG_025
No mechanical piston connection, actuator block can be easily rotated

No mechanical piston connection, actuator block can be easily rotated

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number MG_025
Product Name Magnetically Coupled Cylinder
Stroke 26 inch (660 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.2500 inch (6.35 mm)
Operating Temperature 0.0 to 170 F (-17.78 to 76.67 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
MCR Series Magnetically Coupled Rodless Cylinder - MC3 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
Single Acting Cable Cylinder - SA30 - Tolomatic
Specs
Stroke 151 inch (3840 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 3 inch (76.2 mm)
View Details