Tolomatic BC2 Rodless Band Cylinders BC215

Description
For moderate to heavy applications, maximum of 180 lbs
Description
For moderate to heavy applications, maximum of 180 lbs

Suppliers

Company
Product
Description
Supplier Links
BC2 Rodless Band Cylinders - BC215 - Tolomatic
Hamel, MN, USA
BC2 Rodless Band Cylinders
BC215
BC2 Rodless Band Cylinders BC215
For moderate to heavy applications, maximum of 180 lbs

For moderate to heavy applications, maximum of 180 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC215
Product Name BC2 Rodless Band Cylinders
Stroke 278 inch (7071 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61514 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
L Series - Light Duty Pneumatics - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Stroke ? to 336 inch (? to 8534 mm)
Actuation Pneumatic
Mounting NFPA (optional feature)
View Details
MXE Profiled Rail Rodless Screw Drive - MXE25P - Tolomatic
Specs
Stroke 61 to 120 inch (1549 to 3048 mm)
Actuation Electrical
Cylinder Configuration Guided
View Details