Tolomatic Double Purchase Cylinder DP25

Description
Double the velocity and stroke capacity of double-acting cylinders
Description
Double the velocity and stroke capacity of double-acting cylinders

Suppliers

Company
Product
Description
Supplier Links
Double Purchase Cylinder - DP25 - Tolomatic
Hamel, MN, USA
Double Purchase Cylinder
DP25
Double Purchase Cylinder DP25
Double the velocity and stroke capacity of double-acting cylinders

Double the velocity and stroke capacity of double-acting cylinders

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number DP25
Product Name Double Purchase Cylinder
Stroke 101 inch (2560 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2.5 inch (63.5 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60466 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
BC2 Rodless Band Cylinders - BC220 - Tolomatic
Specs
Stroke 158 inch (4023 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
View Details
G Series Rodless Cylinder - G23 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details