Tolomatic BC2 Band Cylinders BC212

Description
For moderate to heavy applications, maximum of 120 lbs
Description
For moderate to heavy applications, maximum of 120 lbs

Suppliers

Company
Product
Description
Supplier Links
BC2 Band Cylinders - BC212 - Tolomatic
Hamel, MN, USA
BC2 Band Cylinders
BC212
BC2 Band Cylinders BC212
For moderate to heavy applications, maximum of 120 lbs

For moderate to heavy applications, maximum of 120 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC212
Product Name BC2 Band Cylinders
Stroke 281 inch (7132 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.25 inch (31.75 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC2 - ASCO
Specs
Stroke 0.0 to 100 inch (0.0 to 2540 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
Magnetically Coupled Cylinder - MG_100 - Tolomatic
Specs
Stroke 56 inch (1422 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
View Details