Banner Engineering Corp. Machine Vision Lighting Linear Array Lights

Description
Overview Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50). Connects directly to an external power supply Provides maintenance-free LED illumination of large objects from far away Provides super high-intensity illumination of large areas Available in sealed (IP68) nickel-plated and non-sealed (IP50) housings Available in 290 mm to 1160 mm array lengths, depending on model Offers choice of models with infrared or visible red, white, blue or green LEDs, and with continuous or strobed operation Provides optically isolated strobe signal Available with glass, acrylic or diffusing windows, depending on model
Datasheet
Description
Overview Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50). Connects directly to an external power supply Provides maintenance-free LED illumination of large objects from far away Provides super high-intensity illumination of large areas Available in sealed (IP68) nickel-plated and non-sealed (IP50) housings Available in 290 mm to 1160 mm array lengths, depending on model Offers choice of models with infrared or visible red, white, blue or green LEDs, and with continuous or strobed operation Provides optically isolated strobe signal Available with glass, acrylic or diffusing windows, depending on model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Minneapolis, MN, USA
Machine Vision Lighting
Linear Array Lights
Machine Vision Lighting Linear Array Lights
Overview Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50). Connects directly to an external power supply Provides maintenance-free LED illumination of large objects from far away Provides super high-intensity illumination of large areas Available in sealed (IP68) nickel-plated and non-sealed (IP50) housings Available in 290 mm to 1160 mm array lengths, depending on model Offers choice of models with infrared or visible red, white, blue or green LEDs, and with continuous or strobed operation Provides optically isolated strobe signal Available with glass, acrylic or diffusing windows, depending on model

Overview


Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50).



  • Connects directly to an external power supply
  • Provides maintenance-free LED illumination of large objects from far away
  • Provides super high-intensity illumination of large areas
  • Available in sealed (IP68) nickel-plated and non-sealed (IP50) housings
  • Available in 290 mm to 1160 mm array lengths, depending on model
  • Offers choice of models with infrared or visible red, white, blue or green LEDs, and with continuous or strobed operation
  • Provides optically isolated strobe signal
  • Available with glass, acrylic or diffusing windows, depending on model
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number Linear Array Lights
Product Name Machine Vision Lighting
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
Lifetime 20000 to 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details