Titan Tool Supply, Inc. 6MM High Resolution Articulating Fiberscope TFBS-6

Description
New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera Quality made in the USA starting under $3900.00 The new 17,000 element high resolution imaging bundle offers superior image quality. They feature an objective end tip that can be deflected 120 in either 2-way or 4-way articulation by using a control knob next to the eyepiece housing. This enables easier positioning around elbows and bends in the work piece, while enhancing the viewing area. The new Tungsten braid sheathing offers superior protection and abrasive resistance than standard sheathing. The TFBS-6 Series eyepiece now has a direct photo adaptable C mount, to connect directly to an industrial video camera, no need for an additional video coupler. Features & Specifications Diameter: 0.236" (6mm) 17,000 Element High -Resolution imaging Bundle Flexible Length: 1 M (40), 1.5 M (60) & 2 M (80) Minimum Bend Radius: 1.50" (38mm) Illumination: Either a High Power 6 Watt LED handle or FB-6 Fiberbundle & FOI-150. Magnification: 20X Field of View: 50 Depth of Field: 0.18" to 3" (5mm to 75mm) Maximum Temperature: 200F (90C) Other Features: 120 deflecting tip two-way up/down; 120 deflecting tip four-way all directions; Braided Tungsten sheathing; Carrying case Accessories & Options FOI-150 Fibreoptic Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
Datasheet
Description
New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera Quality made in the USA starting under $3900.00 The new 17,000 element high resolution imaging bundle offers superior image quality. They feature an objective end tip that can be deflected 120 in either 2-way or 4-way articulation by using a control knob next to the eyepiece housing. This enables easier positioning around elbows and bends in the work piece, while enhancing the viewing area. The new Tungsten braid sheathing offers superior protection and abrasive resistance than standard sheathing. The TFBS-6 Series eyepiece now has a direct photo adaptable C mount, to connect directly to an industrial video camera, no need for an additional video coupler. Features & Specifications Diameter: 0.236" (6mm) 17,000 Element High -Resolution imaging Bundle Flexible Length: 1 M (40), 1.5 M (60) & 2 M (80) Minimum Bend Radius: 1.50" (38mm) Illumination: Either a High Power 6 Watt LED handle or FB-6 Fiberbundle & FOI-150. Magnification: 20X Field of View: 50 Depth of Field: 0.18" to 3" (5mm to 75mm) Maximum Temperature: 200F (90C) Other Features: 120 deflecting tip two-way up/down; 120 deflecting tip four-way all directions; Braided Tungsten sheathing; Carrying case Accessories & Options FOI-150 Fibreoptic Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6MM High Resolution Articulating Fiberscope - TFBS-6 - Titan Tool Supply, Inc.
Buffalo, NY, USA
6MM High Resolution Articulating Fiberscope
TFBS-6
6MM High Resolution Articulating Fiberscope TFBS-6
New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera Quality made in the USA starting under $3900.00 The new 17,000 element high resolution imaging bundle offers superior image quality. They feature an objective end tip that can be deflected 120 in either 2-way or 4-way articulation by using a control knob next to the eyepiece housing. This enables easier positioning around elbows and bends in the work piece, while enhancing the viewing area. The new Tungsten braid sheathing offers superior protection and abrasive resistance than standard sheathing. The TFBS-6 Series eyepiece now has a direct photo adaptable C mount, to connect directly to an industrial video camera, no need for an additional video coupler. Features & Specifications Diameter: 0.236" (6mm) 17,000 Element High -Resolution imaging Bundle Flexible Length: 1 M (40), 1.5 M (60) & 2 M (80) Minimum Bend Radius: 1.50" (38mm) Illumination: Either a High Power 6 Watt LED handle or FB-6 Fiberbundle & FOI-150. Magnification: 20X Field of View: 50 Depth of Field: 0.18" to 3" (5mm to 75mm) Maximum Temperature: 200F (90C) Other Features: 120 deflecting tip two-way up/down; 120 deflecting tip four-way all directions; Braided Tungsten sheathing; Carrying case Accessories & Options FOI-150 Fibreoptic Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
  • New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle.
  • New stronger tungsten braided sheathing
  • Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera
  • Quality made in the USA starting under $3900.00 The new 17,000 element high resolution imaging bundle offers superior image quality. They feature an objective end tip that can be deflected 120 in either 2-way or 4-way articulation by using a control knob next to the eyepiece housing. This enables easier positioning around elbows and bends in the work piece, while enhancing the viewing area. The new Tungsten braid sheathing offers superior protection and abrasive resistance than standard sheathing. The TFBS-6 Series eyepiece now has a direct photo adaptable C mount, to connect directly to an industrial video camera, no need for an additional video coupler.
  • Features & Specifications Diameter: 0.236" (6mm) 17,000 Element High -Resolution imaging Bundle
    Flexible Length: 1 M (40), 1.5 M (60) & 2 M (80)
    Minimum Bend Radius: 1.50" (38mm)
    Illumination: Either a High Power 6 Watt LED handle or FB-6 Fiberbundle & FOI-150.
    Magnification: 20X
    Field of View: 50
    Depth of Field: 0.18" to 3" (5mm to 75mm)
    Maximum Temperature: 200F (90C)
    Other Features: 120 deflecting tip two-way up/down; 120 deflecting tip four-way all directions; Braided Tungsten sheathing; Carrying case Accessories & Options
    • FOI-150 Fibreoptic Illuminator with 150W quartz halogen lamp must be used with FB-6.
    • FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope.
    • 90 Screw on mirror tip adapter
    • 6 Watt High Power LED battery Handle
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number TFBS-6
Product Name 6MM High Resolution Articulating Fiberscope
Flexibility Flexible; Fiberscope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Aeroengine Borescope - R080-025-110-35GI - Evident Scientific
Specs
Flexibility Rigid
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details