Titan Tool Supply, Inc. LED Fiberoptic Illuminator LuxPro

Description
Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators, making it a viable alternative to existing halogen technology. Designed for optimal thermal management to maximize reliability and optical performance, the LuxPro LED provides exceptional stability, uniformity and a more consistent color temperature than traditional EKE light sources. Benefits include: Exceeds Performance of 150w Halogen Illuminators; Higher Brightness, Better Color, Longer Life, Half the Energy Consumption and Reduced Ownership Costs Advanced Heat Pipe Technology Using Metal Core PCB's Superior, Precision Engineered Cooling for Extremely Quiet Operation Low Energy Consumption Increases Safety and Reliability Maintenance Free LED's Have a Minimum Lifetime of 25,000 Hours Eliminates 100's of Lamp Replacements 5/8" (0.625") Standard Nose Piece to fit all Titan Fiberoptic Light Guides Additional Features and Benefits: Consistent Color Temperature Small Footprint and Rugged Housing is Suitable for Mounting and Stacking in Space Constrained Environments Linear Light Intensity Control with Continuous Dimming Accepts Virtually any Light Guide with Quick Change Adapters Universal Power Supply for Worldwide Operation 1 Year Warranty Technical Data: Color Temperature Cool White 4500 K Voltage 96-264 VAC, 50-60 Hz Power 80 Watts Lifetime Minimum 25,000 hours Typical 50,000 hours 1.00” Diameter Nosepiece with a 0.625” adapter bushing to fit all Titan Fiber Optic Lightguides and Fiberoptic Ring Illuminators. Dimensions: 6"L x 4.75"W x 9" D Unit Weight 7 lbs
Datasheet
Description
Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators, making it a viable alternative to existing halogen technology. Designed for optimal thermal management to maximize reliability and optical performance, the LuxPro LED provides exceptional stability, uniformity and a more consistent color temperature than traditional EKE light sources. Benefits include: Exceeds Performance of 150w Halogen Illuminators; Higher Brightness, Better Color, Longer Life, Half the Energy Consumption and Reduced Ownership Costs Advanced Heat Pipe Technology Using Metal Core PCB's Superior, Precision Engineered Cooling for Extremely Quiet Operation Low Energy Consumption Increases Safety and Reliability Maintenance Free LED's Have a Minimum Lifetime of 25,000 Hours Eliminates 100's of Lamp Replacements 5/8" (0.625") Standard Nose Piece to fit all Titan Fiberoptic Light Guides Additional Features and Benefits: Consistent Color Temperature Small Footprint and Rugged Housing is Suitable for Mounting and Stacking in Space Constrained Environments Linear Light Intensity Control with Continuous Dimming Accepts Virtually any Light Guide with Quick Change Adapters Universal Power Supply for Worldwide Operation 1 Year Warranty Technical Data: Color Temperature Cool White 4500 K Voltage 96-264 VAC, 50-60 Hz Power 80 Watts Lifetime Minimum 25,000 hours Typical 50,000 hours 1.00” Diameter Nosepiece with a 0.625” adapter bushing to fit all Titan Fiber Optic Lightguides and Fiberoptic Ring Illuminators. Dimensions: 6"L x 4.75"W x 9" D Unit Weight 7 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Fiberoptic Illuminator - LuxPro - Titan Tool Supply, Inc.
Buffalo, NY, USA
LED Fiberoptic Illuminator
LuxPro
LED Fiberoptic Illuminator LuxPro
Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators, making it a viable alternative to existing halogen technology. Designed for optimal thermal management to maximize reliability and optical performance, the LuxPro LED provides exceptional stability, uniformity and a more consistent color temperature than traditional EKE light sources. Benefits include: Exceeds Performance of 150w Halogen Illuminators; Higher Brightness, Better Color, Longer Life, Half the Energy Consumption and Reduced Ownership Costs Advanced Heat Pipe Technology Using Metal Core PCB's Superior, Precision Engineered Cooling for Extremely Quiet Operation Low Energy Consumption Increases Safety and Reliability Maintenance Free LED's Have a Minimum Lifetime of 25,000 Hours Eliminates 100's of Lamp Replacements 5/8" (0.625") Standard Nose Piece to fit all Titan Fiberoptic Light Guides Additional Features and Benefits: Consistent Color Temperature Small Footprint and Rugged Housing is Suitable for Mounting and Stacking in Space Constrained Environments Linear Light Intensity Control with Continuous Dimming Accepts Virtually any Light Guide with Quick Change Adapters Universal Power Supply for Worldwide Operation 1 Year Warranty Technical Data: Color Temperature Cool White 4500 K Voltage 96-264 VAC, 50-60 Hz Power 80 Watts Lifetime Minimum 25,000 hours Typical 50,000 hours 1.00” Diameter Nosepiece with a 0.625” adapter bushing to fit all Titan Fiber Optic Lightguides and Fiberoptic Ring Illuminators. Dimensions: 6"L x 4.75"W x 9" D Unit Weight 7 lbs

Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators.
Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators, making it a viable alternative to existing halogen technology.
Designed for optimal thermal management to maximize reliability and optical performance, the LuxPro LED provides exceptional stability, uniformity and a more consistent color temperature than traditional EKE light sources.

Benefits include:

  • Exceeds Performance of 150w Halogen Illuminators; Higher Brightness, Better Color, Longer Life, Half the Energy Consumption and Reduced Ownership Costs
  • Advanced Heat Pipe Technology Using Metal Core PCB's
  • Superior, Precision Engineered Cooling for Extremely Quiet Operation
  • Low Energy Consumption Increases Safety and Reliability
  • Maintenance Free LED's Have a Minimum Lifetime of 25,000 Hours
  • Eliminates 100's of Lamp Replacements
  • 5/8" (0.625") Standard Nose Piece to fit all Titan Fiberoptic Light Guides

Additional Features and Benefits:

  • Consistent Color Temperature
  • Small Footprint and Rugged Housing is Suitable for Mounting and Stacking in Space Constrained Environments
  • Linear Light Intensity Control with Continuous Dimming
  • Accepts Virtually any Light Guide with Quick Change Adapters
  • Universal Power Supply for Worldwide Operation
  • 1 Year Warranty

Technical Data:
Color Temperature
Cool White 4500 K
Voltage 96-264 VAC, 50-60 Hz
Power 80 Watts
Lifetime Minimum 25,000 hours
Typical 50,000 hours

1.00” Diameter Nosepiece with a 0.625” adapter bushing to fit all Titan Fiber Optic Lightguides and Fiberoptic Ring Illuminators.

Dimensions: 6"L x 4.75"W x 9" D

Unit Weight 7 lbs

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number LuxPro
Product Name LED Fiberoptic Illuminator
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fluorescent Ring Illuminator - TFLI - Titan Tool Supply, Inc.
Specs
Illumination Type Ring
Light Source Lamp
Color Temperature 6500 K
View Details
Specs
Illumination Type Area Light
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
FO150 Light Source - FTIII 17019 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot (optional feature); Ring (optional feature); Line (optional feature); Backlight (optional feature); Structured Light (optional feature)
Light Source Lamp
Illuminator Features Polarizing (optional feature); Fiber Optic
View Details