Titan Tool Supply, Inc. Rigid Borescope, C Series CSRB

Description
C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6" to 60" (152.4mm to 1524mm). Standard models include a wall-plug transformer. An optional flashlight adapter allows for in-field illumination and use. Features & Specifications Diameter: 0.400" (10.16mm) to enter cavity of 0.402" (10.21mm) Working Lengths: 6" to 60" (152.4mm to 1524mm) Illumination: Internal light unit in objective prism assures even lighting throughout Magnification: 10X Field of View: Objective with 30 field of view Focal Length: 0.040" (1mm) to infinity Other Features: Complete with three interchangeable heads for forward-oblique, side, and rear vision Wall plug transformer cord Carrying case Accessories & Options CSFVH Straight-Forward Viewing Head (standard with Model C-VI) CBF Flashlight Handle for in-field or production-line use
Description
C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6" to 60" (152.4mm to 1524mm). Standard models include a wall-plug transformer. An optional flashlight adapter allows for in-field illumination and use. Features & Specifications Diameter: 0.400" (10.16mm) to enter cavity of 0.402" (10.21mm) Working Lengths: 6" to 60" (152.4mm to 1524mm) Illumination: Internal light unit in objective prism assures even lighting throughout Magnification: 10X Field of View: Objective with 30 field of view Focal Length: 0.040" (1mm) to infinity Other Features: Complete with three interchangeable heads for forward-oblique, side, and rear vision Wall plug transformer cord Carrying case Accessories & Options CSFVH Straight-Forward Viewing Head (standard with Model C-VI) CBF Flashlight Handle for in-field or production-line use

Suppliers

Company
Product
Description
Supplier Links
Rigid Borescope, C Series - CSRB - Titan Tool Supply, Inc.
Buffalo, NY, USA
Rigid Borescope, C Series
CSRB
Rigid Borescope, C Series CSRB
C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6" to 60" (152.4mm to 1524mm). Standard models include a wall-plug transformer. An optional flashlight adapter allows for in-field illumination and use. Features & Specifications Diameter: 0.400" (10.16mm) to enter cavity of 0.402" (10.21mm) Working Lengths: 6" to 60" (152.4mm to 1524mm) Illumination: Internal light unit in objective prism assures even lighting throughout Magnification: 10X Field of View: Objective with 30 field of view Focal Length: 0.040" (1mm) to infinity Other Features: Complete with three interchangeable heads for forward-oblique, side, and rear vision Wall plug transformer cord Carrying case Accessories & Options CSFVH Straight-Forward Viewing Head (standard with Model C-VI) CBF Flashlight Handle for in-field or production-line use

C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6" to 60" (152.4mm to 1524mm). Standard models include a wall-plug transformer. An optional flashlight adapter allows for in-field illumination and use.

Features & Specifications

Diameter: 0.400" (10.16mm) to enter cavity of 0.402" (10.21mm)
Working Lengths: 6" to 60" (152.4mm to 1524mm)
Illumination: Internal light unit in objective prism assures even lighting throughout
Magnification: 10X
Field of View: Objective with 30 field of view
Focal Length: 0.040" (1mm) to infinity
Other Features:
Complete with three interchangeable heads for forward-oblique, side, and rear vision
Wall plug transformer cord
Carrying case

Accessories & Options

  • CSFVH Straight-Forward Viewing Head (standard with Model C-VI)
  • CBF Flashlight Handle for in-field or production-line use
Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number CSRB
Product Name Rigid Borescope, C Series
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Borescope - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Standard Rigid Borescope - R100-039-090-35 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Panoramic Boroscope, H Series - H1000 - Titan Tool Supply, Inc.
Specs
Flexibility Rigid
Diameter 8 to 12 mm (0.3150 to 0.4724 inch)
Working Length 0.3401 to 1.24 m (0.3719 to 1.36 yd)
View Details