Tinius Olsen, Inc. VectorExtensometer U200

Description
Single variable gage length measurement From 25-180mm gage length, dependent on elongation % within 200mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog format. SPECIFICATIONS Field of View: Fixed 200H x 40W x 100D[mm] cuboid Real-Time Data Rate: ≥ 100 Hz, platform dependent. Full system from acquisition to output. Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 2.4 m (8 ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0.5 and ASTM E83 Class B-1 or better typical at ≥25 mm gage length
Description
Single variable gage length measurement From 25-180mm gage length, dependent on elongation % within 200mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog format. SPECIFICATIONS Field of View: Fixed 200H x 40W x 100D[mm] cuboid Real-Time Data Rate: ≥ 100 Hz, platform dependent. Full system from acquisition to output. Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 2.4 m (8 ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0.5 and ASTM E83 Class B-1 or better typical at ≥25 mm gage length

Suppliers

Company
Product
Description
Supplier Links
VectorExtensometer U200 -  - Tinius Olsen, Inc.
Horsham, PA, United States
VectorExtensometer U200
VectorExtensometer U200
Single variable gage length measurement From 25-180mm gage length, dependent on elongation % within 200mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog format. SPECIFICATIONS Field of View: Fixed 200H x 40W x 100D[mm] cuboid Real-Time Data Rate: ≥ 100 Hz, platform dependent. Full system from acquisition to output. Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 2.4 m (8 ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0.5 and ASTM E83 Class B-1 or better typical at ≥25 mm gage length

Single variable gage length measurement

From 25-180mm gage length, dependent on elongation % within 200mm FOV

Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety.

FEATURES & BENEFITS

● Non contacting with digital placement of specimen gage marks supporting an automated process.
● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable.
● Various marking options available, material dependent. Rings, speckles.
● Output data available in analog format.

SPECIFICATIONS

Field of View: Fixed 200H x 40W x 100D[mm] cuboid
Real-Time Data Rate: ≥ 100 Hz, platform dependent. Full system from acquisition to output.
Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 2.4 m (8 ft) shielded output cable
Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings
Extensometer Accuracy Class: ISO 9513 Class 0.5 and ASTM E83 Class B-1 or better typical at ≥25 mm gage length

Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name VectorExtensometer U200
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

TRITOP -  - Trilion Quality Systems
Trilion Quality Systems
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Test Fixture Type Test Control Software
Application Vibration
View Details
Disposable Permeation Tube - Trace Source™ ELSRT-2 - C10H14 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details