Tinius Olsen, Inc. VectorExtensometer U70

Description
Single variable gage length measurement From 10-50mm gage length, dependent on elongation % within 70mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 70H x 25W x 40D[mm] cuboid Real-Time Data Rate: ≤ 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0,5 and ASTM E83 Class B-1 capable
Description
Single variable gage length measurement From 10-50mm gage length, dependent on elongation % within 70mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 70H x 25W x 40D[mm] cuboid Real-Time Data Rate: ≤ 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0,5 and ASTM E83 Class B-1 capable

Suppliers

Company
Product
Description
Supplier Links
VectorExtensometer U70 -  - Tinius Olsen, Inc.
Horsham, PA, United States
VectorExtensometer U70
VectorExtensometer U70
Single variable gage length measurement From 10-50mm gage length, dependent on elongation % within 70mm FOV Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 70H x 25W x 40D[mm] cuboid Real-Time Data Rate: ≤ 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings Extensometer Accuracy Class: ISO 9513 Class 0,5 and ASTM E83 Class B-1 capable

Single variable gage length measurement

From 10-50mm gage length, dependent on elongation % within 70mm FOV

Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety.

FEATURES & BENEFITS

● Non contacting with digital placement of specimen gage marks supporting an automated process.
● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable.
● Various marking options available, material dependent. Rings, speckles.
● Output data available in analog formats.

SPECIFICATIONS

Field of View: Fixed 70H x 25W x 40D[mm] cuboid
Real-Time Data Rate: ≤ 150Hz, platform dependent. Full system from acquisition to output
Strain Outputs: Analog Output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable
Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of the marking data rate and filter settings
Extensometer Accuracy Class: ISO 9513 Class 0,5 and ASTM E83 Class B-1 capable

Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name VectorExtensometer U70
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

 - Lightweight Double-Action Vice Grip - Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 22.48 lbs (10.2 kg)
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details