Tinius Olsen, Inc. Universal Testing Machines, Model 100ST Extended height & width

Description
The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by 344mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel(1598mm) & width between upright columns (1000mm) Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 100kN/20,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Twelve full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Testing large components Large auto, aero components Where larger size temperature chambers are needed
Description
The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by 344mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel(1598mm) & width between upright columns (1000mm) Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 100kN/20,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Twelve full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Testing large components Large auto, aero components Where larger size temperature chambers are needed

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines, Model 100ST Extended height & width -  - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines, Model 100ST Extended height & width
Universal Testing Machines, Model 100ST Extended height & width
The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by 344mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel(1598mm) & width between upright columns (1000mm) Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 100kN/20,000lbf. Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Twelve full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Testing large components Large auto, aero components Where larger size temperature chambers are needed

The 100ST extended height & width model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm & width by 344mm as compared to the standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.

Features & Benefits

  • Extended crosshead travel(1598mm) & width between upright columns (1000mm)
  • Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
  • Suitable for tension, compression, flexure, shear and other tests to a maximum force of 100kN/20,000lbf.
  • Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
  • Meets or exceeds the requirements of national and international standard for materials testing systems.
  • Twelve full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame.
  • Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to):
  • Testing large components
  • Large auto, aero components
  • Where larger size temperature chambers are needed
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Universal Testing Machines, Model 100ST Extended height & width
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Test Frame With IntelliMESUR® Software - F1505S-IM - F1505S-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details