Tinius Olsen, Inc. Pendulum Impact Testers Model IT542

Description
The model IT542 Impact shares the same features as the model IT406 except that it has an available energy of 542J (400ft.lbf). The IT542 is also supplied complete with automatic motorized return and digital display. The model IT 542 provides maximum testing versatility. Easy insertion of interchangeable strikers in the pendulum head quickly adapts the machine for either Charpy or Izod testing. Two studs on the rear of the pendulum head allow optional tooling to be attached for performing tension impact tests. A latch with a safety lock holds the pendulum in its raised position and assures a vibration-free release when activated. Once released, the pendulum quickly reaches the impact velocity of 5.47m/s (17.0ft/s) and has a maximum available energy of 542J (400ft.lbf) to impact the specimen. The superior design and construction of the model IT542 ensures maximum testing accuracy and repeatability. When the machine is properly installed and levelled, the total frictional and windage losses during the pendulum swing are guaranteed not to exceed 0.5% of the energy range. Features & Benefits Low blow fixture allows Charpy, Izod or tension impact tests to be performed at any of 55 velocity/energy levels from the maximum of 5.47m/s (17.9ft/s) down to 0.13m/s (0.4ft/s) Precision, friction compensated, robust test frames Digital display option allows test set-up and result display Digital display option allows simple connection to PC for full test SPC analysis Safety features ensure repetitive secure testing Options & Accessories For high traffic areas, Tinius Olsen can supply a complete enclosure for the machine so that the swinging pendulum and broken specimens do not pose any safety concerns. The enclosure is completely interlocked so that the machine cannot operate unless all the guards are in place
Request a Quote
Description
The model IT542 Impact shares the same features as the model IT406 except that it has an available energy of 542J (400ft.lbf). The IT542 is also supplied complete with automatic motorized return and digital display. The model IT 542 provides maximum testing versatility. Easy insertion of interchangeable strikers in the pendulum head quickly adapts the machine for either Charpy or Izod testing. Two studs on the rear of the pendulum head allow optional tooling to be attached for performing tension impact tests. A latch with a safety lock holds the pendulum in its raised position and assures a vibration-free release when activated. Once released, the pendulum quickly reaches the impact velocity of 5.47m/s (17.0ft/s) and has a maximum available energy of 542J (400ft.lbf) to impact the specimen. The superior design and construction of the model IT542 ensures maximum testing accuracy and repeatability. When the machine is properly installed and levelled, the total frictional and windage losses during the pendulum swing are guaranteed not to exceed 0.5% of the energy range. Features & Benefits Low blow fixture allows Charpy, Izod or tension impact tests to be performed at any of 55 velocity/energy levels from the maximum of 5.47m/s (17.9ft/s) down to 0.13m/s (0.4ft/s) Precision, friction compensated, robust test frames Digital display option allows test set-up and result display Digital display option allows simple connection to PC for full test SPC analysis Safety features ensure repetitive secure testing Options & Accessories For high traffic areas, Tinius Olsen can supply a complete enclosure for the machine so that the swinging pendulum and broken specimens do not pose any safety concerns. The enclosure is completely interlocked so that the machine cannot operate unless all the guards are in place
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pendulum Impact Testers - Model IT542 - Tinius Olsen, Inc.
Horsham, PA, United States
Pendulum Impact Testers
Model IT542
Pendulum Impact Testers Model IT542
The model IT542 Impact shares the same features as the model IT406 except that it has an available energy of 542J (400ft.lbf). The IT542 is also supplied complete with automatic motorized return and digital display. The model IT 542 provides maximum testing versatility. Easy insertion of interchangeable strikers in the pendulum head quickly adapts the machine for either Charpy or Izod testing. Two studs on the rear of the pendulum head allow optional tooling to be attached for performing tension impact tests. A latch with a safety lock holds the pendulum in its raised position and assures a vibration-free release when activated. Once released, the pendulum quickly reaches the impact velocity of 5.47m/s (17.0ft/s) and has a maximum available energy of 542J (400ft.lbf) to impact the specimen. The superior design and construction of the model IT542 ensures maximum testing accuracy and repeatability. When the machine is properly installed and levelled, the total frictional and windage losses during the pendulum swing are guaranteed not to exceed 0.5% of the energy range. Features & Benefits Low blow fixture allows Charpy, Izod or tension impact tests to be performed at any of 55 velocity/energy levels from the maximum of 5.47m/s (17.9ft/s) down to 0.13m/s (0.4ft/s) Precision, friction compensated, robust test frames Digital display option allows test set-up and result display Digital display option allows simple connection to PC for full test SPC analysis Safety features ensure repetitive secure testing Options & Accessories For high traffic areas, Tinius Olsen can supply a complete enclosure for the machine so that the swinging pendulum and broken specimens do not pose any safety concerns. The enclosure is completely interlocked so that the machine cannot operate unless all the guards are in place

The model IT542 Impact shares the same features as the model IT406 except that it has an available energy of 542J (400ft.lbf). The IT542 is also supplied complete with automatic motorized return and digital display.
The model IT 542 provides maximum testing versatility. Easy insertion of interchangeable strikers in the pendulum head quickly adapts the machine for either Charpy or Izod testing. Two studs on the rear of the pendulum head allow optional tooling to be attached for performing tension impact tests.
A latch with a safety lock holds the pendulum in its raised position and assures a vibration-free release when activated. Once released, the pendulum quickly reaches the impact velocity of 5.47m/s (17.0ft/s) and has a maximum available energy of 542J (400ft.lbf) to impact the specimen.
The superior design and construction of the model IT542 ensures maximum testing accuracy and repeatability. When the machine is properly installed and levelled, the total frictional and windage losses during the pendulum swing are guaranteed not to exceed 0.5% of the energy range.

Features & Benefits

  • Low blow fixture allows Charpy, Izod or tension impact tests to be performed at any of 55 velocity/energy levels from the maximum of 5.47m/s (17.9ft/s) down to 0.13m/s (0.4ft/s)
  • Precision, friction compensated, robust test frames
  • Digital display option allows test set-up and result display
  • Digital display option allows simple connection to PC for full test SPC analysis
  • Safety features ensure repetitive secure testing Options & Accessories
  • For high traffic areas, Tinius Olsen can supply a complete enclosure for the machine so that the swinging pendulum and broken specimens do not pose any safety concerns. The enclosure is completely interlocked so that the machine cannot operate unless all the guards are in place
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Number Model IT542
Product Name Pendulum Impact Testers
Mechanical Test Toughness; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machines, Model 100ST Extended height & width -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 22480 lbs (10195 kg)
View Details
Universal Testing Machines, Model 1ST Extended Height -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 225 lbs (102 kg)
View Details
Universal Testing Machines, Model 10ST Reduced height -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 2248 lbs (1020 kg)
View Details
Universal Testing Machines, Model 50ST Extended width -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 11240 lbs (5098 kg)
View Details