Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 2050

Description
The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on each of the forces used for a test. The innovative Horizon software allows file storing, test program setting and storing, image zoom, auto focus, limit settings, conversions to other hardness scales, system setup and (remote) control, and pattern testing (CHD/Nht/Rht) to ensure high reproducibility of test results and limit operator error and interpretatios. Features and Benefits Multi load cell, closed loop, force control Load range 0.1gf-62.5kgf (0.001-613N)* Meets or exceeds ISO, ASTM and JIS standards Advanced measurement options; single, serial measurements, 2 high definition camera systems 6 position turret, 2 indenter positions (optional), 4 LWD objective positions of which 2 installed 11 Megapixel, Full HD+, integrated TTL camera system Z-axis with ball bearing spindle (standard) Anti-collision system for objectives and indenters High power LED vertical illuminator with filter position Industrial 27” touchscreen, option for 27’’ or 2 x 24” screens or projector Model details EV-050-2050 0.1gf-60kgf Vickers 1gf-5kgf Knoop 1kgf-62.5kgf Brinell
Request a Quote
Description
The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on each of the forces used for a test. The innovative Horizon software allows file storing, test program setting and storing, image zoom, auto focus, limit settings, conversions to other hardness scales, system setup and (remote) control, and pattern testing (CHD/Nht/Rht) to ensure high reproducibility of test results and limit operator error and interpretatios. Features and Benefits Multi load cell, closed loop, force control Load range 0.1gf-62.5kgf (0.001-613N)* Meets or exceeds ISO, ASTM and JIS standards Advanced measurement options; single, serial measurements, 2 high definition camera systems 6 position turret, 2 indenter positions (optional), 4 LWD objective positions of which 2 installed 11 Megapixel, Full HD+, integrated TTL camera system Z-axis with ball bearing spindle (standard) Anti-collision system for objectives and indenters High power LED vertical illuminator with filter position Industrial 27” touchscreen, option for 27’’ or 2 x 24” screens or projector Model details EV-050-2050 0.1gf-60kgf Vickers 1gf-5kgf Knoop 1kgf-62.5kgf Brinell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 2050 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 2050
Indentation Hardness Testers Model Evotech 2050
The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on each of the forces used for a test. The innovative Horizon software allows file storing, test program setting and storing, image zoom, auto focus, limit settings, conversions to other hardness scales, system setup and (remote) control, and pattern testing (CHD/Nht/Rht) to ensure high reproducibility of test results and limit operator error and interpretatios. Features and Benefits Multi load cell, closed loop, force control Load range 0.1gf-62.5kgf (0.001-613N)* Meets or exceeds ISO, ASTM and JIS standards Advanced measurement options; single, serial measurements, 2 high definition camera systems 6 position turret, 2 indenter positions (optional), 4 LWD objective positions of which 2 installed 11 Megapixel, Full HD+, integrated TTL camera system Z-axis with ball bearing spindle (standard) Anti-collision system for objectives and indenters High power LED vertical illuminator with filter position Industrial 27” touchscreen, option for 27’’ or 2 x 24” screens or projector Model details EV-050-2050 0.1gf-60kgf Vickers 1gf-5kgf Knoop 1kgf-62.5kgf Brinell

The model Evotech 2050 Micro-Vickers, Vickers Hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on each of the forces used for a test. The innovative Horizon software allows file storing, test program setting and storing, image zoom, auto focus, limit settings, conversions to other hardness scales, system setup and (remote) control, and pattern testing (CHD/Nht/Rht) to ensure high reproducibility of test results and limit operator error and interpretatios.

Features and Benefits

  • Multi load cell, closed loop, force control
  • Load range 0.1gf-62.5kgf (0.001-613N)*
  • Meets or exceeds ISO, ASTM and JIS standards
  • Advanced measurement options; single, serial measurements, 2 high definition camera systems
  • 6 position turret, 2 indenter positions (optional), 4 LWD objective positions of which 2 installed
  • 11 Megapixel, Full HD+, integrated TTL camera system
  • Z-axis with ball bearing spindle (standard)
  • Anti-collision system for objectives and indenters
  • High power LED vertical illuminator with filter position
  • Industrial 27” touchscreen, option for 27’’ or 2 x 24” screens or projector Model details EV-050-2050 0.1gf-60kgf Vickers
    1gf-5kgf Knoop
    1kgf-62.5kgf Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 2050
Product Name Indentation Hardness Testers
Test Brinell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

Indentation Hardness Testers - Model Evotech 1010 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 1 to 250 kg (2.21 to 551 lbs)
View Details
Indentation Hardness Testers - Model Evotech 705* - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell; Vickers / Knoop
Test Load 200 to 3000 kg (441 to 6615 lbs)
View Details
Indentation Hardness Testers - Model Evotech 1620 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 3 kg (6.62 lbs)
View Details