Despatch - ITW EAE Metallization Drying and Firing Furnace CDF-DL Drying/Firing

Description
The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced thermal process control that compensates for “real world” intermittent wafer fl ow resulting in a signifi cantly improved thermal stability of the cell. Soft Start reduces connected load to less than 100 amps (single lane) resulting in lower electrical usage and installation costs. The furnace is now available with SolectFire™ Technology. This critical advancement opens the process window and gives operators independant open and closed loop control of the top and bottom of each fi ring zone. This innovative decoupling technology provides greater thermal control and sets the stage for next generation pastes. In addition to these exceptional performance capabilities, all models feature an enhanced graphical user interface and eye-level electronics access. Patented push-button chamber access and optional VOC Thermal Oxidizers make maintenance a snap. These innovations make the CF-Series drying and fi ring furnace easy to use, maximize performance and up time and result in lowest cost of ownership while producing the highest effi ciency solar cells. The drying and fi ring system is easily integrated with every major metallization printer line and provides advanced technology to accomodate next generation pastes. Despatch’s CF Series Metallization Furnaces are available in single lane and dual lane confi gurations with (CDF-SL, CDF-DL) or without (CF-SL, CF-DL) a dryer.
Datasheet
Description
The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced thermal process control that compensates for “real world” intermittent wafer fl ow resulting in a signifi cantly improved thermal stability of the cell. Soft Start reduces connected load to less than 100 amps (single lane) resulting in lower electrical usage and installation costs. The furnace is now available with SolectFire™ Technology. This critical advancement opens the process window and gives operators independant open and closed loop control of the top and bottom of each fi ring zone. This innovative decoupling technology provides greater thermal control and sets the stage for next generation pastes. In addition to these exceptional performance capabilities, all models feature an enhanced graphical user interface and eye-level electronics access. Patented push-button chamber access and optional VOC Thermal Oxidizers make maintenance a snap. These innovations make the CF-Series drying and fi ring furnace easy to use, maximize performance and up time and result in lowest cost of ownership while producing the highest effi ciency solar cells. The drying and fi ring system is easily integrated with every major metallization printer line and provides advanced technology to accomodate next generation pastes. Despatch’s CF Series Metallization Furnaces are available in single lane and dual lane confi gurations with (CDF-SL, CDF-DL) or without (CF-SL, CF-DL) a dryer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metallization Drying and Firing Furnace - CDF-DL Drying/Firing - Despatch - ITW EAE
Minneapolis, MN, USA
Metallization Drying and Firing Furnace
CDF-DL Drying/Firing
Metallization Drying and Firing Furnace CDF-DL Drying/Firing
The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced thermal process control that compensates for “real world” intermittent wafer fl ow resulting in a signifi cantly improved thermal stability of the cell. Soft Start reduces connected load to less than 100 amps (single lane) resulting in lower electrical usage and installation costs. The furnace is now available with SolectFire™ Technology. This critical advancement opens the process window and gives operators independant open and closed loop control of the top and bottom of each fi ring zone. This innovative decoupling technology provides greater thermal control and sets the stage for next generation pastes. In addition to these exceptional performance capabilities, all models feature an enhanced graphical user interface and eye-level electronics access. Patented push-button chamber access and optional VOC Thermal Oxidizers make maintenance a snap. These innovations make the CF-Series drying and fi ring furnace easy to use, maximize performance and up time and result in lowest cost of ownership while producing the highest effi ciency solar cells. The drying and fi ring system is easily integrated with every major metallization printer line and provides advanced technology to accomodate next generation pastes. Despatch’s CF Series Metallization Furnaces are available in single lane and dual lane confi gurations with (CDF-SL, CDF-DL) or without (CF-SL, CF-DL) a dryer.

The Worlds Best Selling Metallization Furnace

Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality.

The infrared furnace has enhanced thermal process control that compensates for “real world” intermittent wafer fl ow resulting in a signifi cantly improved thermal stability of the cell. Soft Start reduces connected load to less than 100 amps (single lane) resulting in lower electrical usage and installation costs.

The furnace is now available with SolectFire™ Technology. This critical advancement opens the process window and gives operators independant open and closed loop control of the top and bottom of each fi ring zone. This innovative decoupling technology provides greater thermal control and sets the stage for next generation pastes.

In addition to these exceptional performance capabilities, all models feature an enhanced graphical user interface and eye-level electronics access. Patented push-button chamber access and optional VOC Thermal Oxidizers make maintenance a snap. These innovations make the CF-Series drying and fi ring furnace easy to use, maximize performance and up time and result in lowest cost of ownership while producing the highest effi ciency solar cells.

The drying and fi ring system is easily integrated with every major metallization printer line and provides advanced technology to accomodate next generation pastes. Despatch’s CF Series Metallization Furnaces are available in single lane and dual lane confi gurations with (CDF-SL, CDF-DL) or without (CF-SL, CF-DL) a dryer.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Furnaces (industrial)
Product Number CDF-DL Drying/Firing
Product Name Metallization Drying and Firing Furnace
Configuration Continuous or Conveying
Atmosphere Air / Oxidizing
Controller Type Programmable
Voltages Three Phase 380-415V 50/60Hz
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Arc Remelting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
Width / Tube O.D. 6000 to 1050 mm (236 to 41.34 inch)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Belt Conveyor Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Configuration Belt; Continuous or Conveying
Atmosphere Controlled Atmospheres Including Flammables Gases, as Well as Multiple Atmospheres
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
View Details
RAF Series Furnace - RAF2-19 - Despatch - ITW EAE
Specs
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
View Details