Inductotherm Group Furnace Dura-Line

Description
Inductotherm Dura-Line® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package. When to use an Inductotherm Dura-Line® induction melting furnace Our Dura-Line® induction melting furnaces are ideal for when you want big furnace features in a midsize induction furnace melter. Inductotherm Dura-Line® induction melting furnaces are efficient and reliable Dura-Line® induction melting furnaces have a body constructed of heavy, cast refractory top and bottom sections with stainless steel reinforcement, providing a strong and rigid support for the heavy-duty, copper power coil and the working lining. The full-section cast metal side plates complete the structure and provide mounting support for the tilting trunnion and hydraulic tilting cylinders. Large diameter vertical and horizontal stainless steel tie rods ensure complete structural integrity. The same construction is used for either hoist or hydraulic tilting furnaces, providing single-trunnion action and “nose-title” pouring. For front exiting leads, a metallic splash plate across the front of the furnace provides full protection to the coil during melting and pouring and is easily removed to connect the water-cooled leads and for maintenance. Hydraulically operated furnaces are provided with stanchions that protect the cylinders and hydraulic piping. Advanced options for precise pouring Dura-Line® induction melting furnaces with an optional double-trunnion, hydraulic tilt design offers the precision pouring control you need if your induction melting and casting operation requires a precise pour into a stationary opening. This design features two separate pivot axes for a smooth and controlled pouring action. As the double-trunnion, hydraulic tilt Dura-Line® induction melting furnace is tilted for pouring, the pivot point moves from the first axis, which is closer to the center of the furnace, to the second axis, which is in line with the tip of the pouring spout. This carefully designed tilting mechanism ensures minimum travel of the molten metal stream once pouring has started, while providing maximum “reach”. The double-trunnion, hydraulic tilt Dura-Line® furnace’s smooth and controlled pouring action makes it ideal when an exact pour position must be maintained. This action also permits faster controlled pouring.
Request a Quote
Description
Inductotherm Dura-Line® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package. When to use an Inductotherm Dura-Line® induction melting furnace Our Dura-Line® induction melting furnaces are ideal for when you want big furnace features in a midsize induction furnace melter. Inductotherm Dura-Line® induction melting furnaces are efficient and reliable Dura-Line® induction melting furnaces have a body constructed of heavy, cast refractory top and bottom sections with stainless steel reinforcement, providing a strong and rigid support for the heavy-duty, copper power coil and the working lining. The full-section cast metal side plates complete the structure and provide mounting support for the tilting trunnion and hydraulic tilting cylinders. Large diameter vertical and horizontal stainless steel tie rods ensure complete structural integrity. The same construction is used for either hoist or hydraulic tilting furnaces, providing single-trunnion action and “nose-title” pouring. For front exiting leads, a metallic splash plate across the front of the furnace provides full protection to the coil during melting and pouring and is easily removed to connect the water-cooled leads and for maintenance. Hydraulically operated furnaces are provided with stanchions that protect the cylinders and hydraulic piping. Advanced options for precise pouring Dura-Line® induction melting furnaces with an optional double-trunnion, hydraulic tilt design offers the precision pouring control you need if your induction melting and casting operation requires a precise pour into a stationary opening. This design features two separate pivot axes for a smooth and controlled pouring action. As the double-trunnion, hydraulic tilt Dura-Line® induction melting furnace is tilted for pouring, the pivot point moves from the first axis, which is closer to the center of the furnace, to the second axis, which is in line with the tip of the pouring spout. This carefully designed tilting mechanism ensures minimum travel of the molten metal stream once pouring has started, while providing maximum “reach”. The double-trunnion, hydraulic tilt Dura-Line® furnace’s smooth and controlled pouring action makes it ideal when an exact pour position must be maintained. This action also permits faster controlled pouring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Furnace - Dura-Line - Inductotherm Group
Rancocas, NJ, USA
Furnace
Dura-Line
Furnace Dura-Line
Inductotherm Dura-Line® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package. When to use an Inductotherm Dura-Line® induction melting furnace Our Dura-Line® induction melting furnaces are ideal for when you want big furnace features in a midsize induction furnace melter. Inductotherm Dura-Line® induction melting furnaces are efficient and reliable Dura-Line® induction melting furnaces have a body constructed of heavy, cast refractory top and bottom sections with stainless steel reinforcement, providing a strong and rigid support for the heavy-duty, copper power coil and the working lining. The full-section cast metal side plates complete the structure and provide mounting support for the tilting trunnion and hydraulic tilting cylinders. Large diameter vertical and horizontal stainless steel tie rods ensure complete structural integrity. The same construction is used for either hoist or hydraulic tilting furnaces, providing single-trunnion action and “nose-title” pouring. For front exiting leads, a metallic splash plate across the front of the furnace provides full protection to the coil during melting and pouring and is easily removed to connect the water-cooled leads and for maintenance. Hydraulically operated furnaces are provided with stanchions that protect the cylinders and hydraulic piping. Advanced options for precise pouring Dura-Line® induction melting furnaces with an optional double-trunnion, hydraulic tilt design offers the precision pouring control you need if your induction melting and casting operation requires a precise pour into a stationary opening. This design features two separate pivot axes for a smooth and controlled pouring action. As the double-trunnion, hydraulic tilt Dura-Line® induction melting furnace is tilted for pouring, the pivot point moves from the first axis, which is closer to the center of the furnace, to the second axis, which is in line with the tip of the pouring spout. This carefully designed tilting mechanism ensures minimum travel of the molten metal stream once pouring has started, while providing maximum “reach”. The double-trunnion, hydraulic tilt Dura-Line® furnace’s smooth and controlled pouring action makes it ideal when an exact pour position must be maintained. This action also permits faster controlled pouring.

Inductotherm Dura-Line® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package.

When to use an Inductotherm Dura-Line® induction melting furnace

Our Dura-Line® induction melting furnaces are ideal for when you want big furnace features in a midsize induction furnace melter.

Inductotherm Dura-Line® induction melting furnaces are efficient and reliable

Dura-Line® induction melting furnaces have a body constructed of heavy, cast refractory top and bottom sections with stainless steel reinforcement, providing a strong and rigid support for the heavy-duty, copper power coil and the working lining. The full-section cast metal side plates complete the structure and provide mounting support for the tilting trunnion and hydraulic tilting cylinders. Large diameter vertical and horizontal stainless steel tie rods ensure complete structural integrity.

The same construction is used for either hoist or hydraulic tilting furnaces, providing single-trunnion action and “nose-title” pouring. For front exiting leads, a metallic splash plate across the front of the furnace provides full protection to the coil during melting and pouring and is easily removed to connect the water-cooled leads and for maintenance. Hydraulically operated furnaces are provided with stanchions that protect the cylinders and hydraulic piping.

Advanced options for precise pouring

Dura-Line® induction melting furnaces with an optional double-trunnion, hydraulic tilt design offers the precision pouring control you need if your induction melting and casting operation requires a precise pour into a stationary opening. This design features two separate pivot axes for a smooth and controlled pouring action. As the double-trunnion, hydraulic tilt Dura-Line® induction melting furnace is tilted for pouring, the pivot point moves from the first axis, which is closer to the center of the furnace, to the second axis, which is in line with the tip of the pouring spout. This carefully designed tilting mechanism ensures minimum travel of the molten metal stream once pouring has started, while providing maximum “reach”. The double-trunnion, hydraulic tilt Dura-Line® furnace’s smooth and controlled pouring action makes it ideal when an exact pour position must be maintained. This action also permits faster controlled pouring.

Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Furnaces (industrial)
Product Number Dura-Line
Product Name Furnace
Configuration Top Loading
Unlock Full Specs
to access all available technical data

Similar Products

Steel Frame Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Induction Power Ladle System -  - Inductotherm Group
Specs
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Small Steel Shell Furnace -  - Inductotherm Group
Specs
Configuration Top Loading
Application Industrial
View Details
Reactive VAR Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Industrial
Width / Tube O.D. 900 to 1200 mm (35.43 to 47.24 inch)
View Details