Despatch - ITW EAE RAF Series Furnace RAF2-19

Description
Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical applications. The RAF is available in cabinet and benchtop models. The cabinet furnace is suited for volume production while the benchtop model, with its small footprint, is ideal for high temperature process development in a laboratory
Datasheet
Description
Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical applications. The RAF is available in cabinet and benchtop models. The cabinet furnace is suited for volume production while the benchtop model, with its small footprint, is ideal for high temperature process development in a laboratory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAF Series Furnace - RAF2-19 - Despatch - ITW EAE
Minneapolis, MN, USA
RAF Series Furnace
RAF2-19
RAF Series Furnace RAF2-19
Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical applications. The RAF is available in cabinet and benchtop models. The cabinet furnace is suited for volume production while the benchtop model, with its small footprint, is ideal for high temperature process development in a laboratory

Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical applications. The RAF is available in cabinet and benchtop models. The cabinet furnace is suited for volume production while the benchtop model, with its small footprint, is ideal for high temperature process development in a laboratory

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Furnaces (industrial)
Product Number RAF2-19
Product Name RAF Series Furnace
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
Voltages 480V, 60 Hz, three phase 40 Amps 30kW
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Tandem Chamber Induction Skull Melting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Retort Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
View Details
Metallization Drying and Firing Furnace - CDF-SL Drying/Firing - Despatch - ITW EAE
Specs
Configuration Continuous or Conveying
Atmosphere Air / Oxidizing
Controller Type Programmable
View Details