Timken Company (The) Pillow Block/Bearing Housing ZY6GB8-3/4

Description
BEAING HOUSING FLANGE 3/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEAING HOUSING FLANGE 3/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 80887396 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
80887396
Pillow Block/Bearing Housing 80887396
BEAING HOUSING FLANGE 3/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

BEAING HOUSING FLANGE 3/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 80887396
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details