Timken Company (The) Pillow Block/Bearing Housing RAK 3/4

Description
PILLOW BLOCK BEARING, TWO BOLT BASE, 3/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, TWO BOLT BASE, 3/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19368051 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19368051
Pillow Block/Bearing Housing 19368051
PILLOW BLOCK BEARING, TWO BOLT BASE, 3/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, TWO BOLT BASE, 3/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19368051
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details