Timken Company (The) Pillow Block/Bearing Housing VCJT1 1/4

Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19372274 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19372274
Pillow Block/Bearing Housing 19372274
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19372274
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block/Bearing Housing - 19416904 - Radwell International
Specs
Bearing Type Ball
View Details