Timken Company (The) Pillow Block/Bearing Housing RASC1 15/16

Description
PILLOW BLOCK BEARING, 1-15/16 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1-15/16 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19378247 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19378247
Pillow Block/Bearing Housing 19378247
PILLOW BLOCK BEARING, 1-15/16 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1-15/16 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19378247
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
1 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Pillow Block/Bearing Housing - 19387787 - Radwell International
Specs
Bearing Type Ball
View Details