Timken Company (The) Pillow Block/Bearing Housing VAK-1/2

Description
BALL PILLOW BLOCK HOUSED UNIT, 1/2 INCH BORE, 2 BOLT MOUNT, 087796056343. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 1/2 INCH BORE, 2 BOLT MOUNT, 087796056343. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19421625 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19421625
Pillow Block/Bearing Housing 19421625
BALL PILLOW BLOCK HOUSED UNIT, 1/2 INCH BORE, 2 BOLT MOUNT, 087796056343. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 1/2 INCH BORE, 2 BOLT MOUNT, 087796056343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19421625
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19400185 - Radwell International
Specs
Bearing Type Ball
View Details