Timken Company (The) Pillow Block/Bearing Housing RPB-1

Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1 INCH BORE DIAMETER, STEEL PLATED MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1 INCH BORE DIAMETER, STEEL PLATED MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19400185 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19400185
Pillow Block/Bearing Housing 19400185
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1 INCH BORE DIAMETER, STEEL PLATED MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1 INCH BORE DIAMETER, STEEL PLATED MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
FAFNIR BEARING Machine Parts RPB-1

FAFNIR BEARING Machine Parts RPB-1

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 19400185
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block/Bearing Housing - 19406850 - Radwell International
Specs
Bearing Type Ball
View Details