Timken Company (The) Pillow Block/Bearing Housing TAK1 15/16

Description
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.9375 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.9375 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19436722 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19436722
Pillow Block/Bearing Housing 19436722
PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.9375 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.9375 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19436722
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block/Bearing Housing - 19409649 - Radwell International
Specs
Bearing Type Ball
View Details