Timken Company (The) Pillow Block/Bearing Housing SCJT1 3/16

Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19409649 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19409649
Pillow Block/Bearing Housing 19409649
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19409649
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block/Bearing Housing - 71665613 - Radwell International
Specs
Bearing Type Ball
View Details